3M 3M 4026 Off-White Foam Mounting Tape - 3 in Width x 100 yd Length - 1/16 in Thick - 42955 70006278041

Description
3M 4026 off-white foam mounting tape comes in a 3 in width, 100 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4026 off-white foam mounting tape comes in a 3 in width, 100 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Off-White Foam Mounting Tape - 3 in Width x 100 yd Length - 1/16 in Thick - 42955 - 021200-42955 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4026 Off-White Foam Mounting Tape - 3 in Width x 100 yd Length - 1/16 in Thick - 42955
021200-42955
3M 4026 Off-White Foam Mounting Tape - 3 in Width x 100 yd Length - 1/16 in Thick - 42955 021200-42955
3M 4026 off-white foam mounting tape comes in a 3 in width, 100 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4026 off-white foam mounting tape comes in a 3 in width, 100 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42955
Product Name 3M 4026 Off-White Foam Mounting Tape - 3 in Width x 100 yd Length - 1/16 in Thick - 42955
Type Transfer
Color Off-White
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyflexr Single Coated Polyethylene Tape - 134 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyflexr Single Coated Polyethylene Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive PE - Polyethylene
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details