3M 3M 9425 Clear Bonding Tape - 47 in Width x 144 yd Length - 5.8 mil Thick - Kraft Paper Liner - 42951 70006278009

Description
3M 9425 clear bonding tape comes in a 47 in width, 144 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9425 clear bonding tape comes in a 47 in width, 144 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9425 Clear Bonding Tape - 47 in Width x 144 yd Length - 5.8 mil Thick - Kraft Paper Liner - 42951 - 021200-42951 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9425 Clear Bonding Tape - 47 in Width x 144 yd Length - 5.8 mil Thick - Kraft Paper Liner - 42951
021200-42951
3M 9425 Clear Bonding Tape - 47 in Width x 144 yd Length - 5.8 mil Thick - Kraft Paper Liner - 42951 021200-42951
3M 9425 clear bonding tape comes in a 47 in width, 144 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9425 clear bonding tape comes in a 47 in width, 144 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42951
Product Name 3M 9425 Clear Bonding Tape - 47 in Width x 144 yd Length - 5.8 mil Thick - Kraft Paper Liner - 42951
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.3543 inches (9 mm)
View Details
Vinyl Coated Cloth Tape - 116 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0105 inches (0.2667 mm)
Adhesive Vinyl Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details