3M 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 10 mil Thick - 42942 70006277951

Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.
Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 10 mil Thick - 42942 - 021200-42942 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 10 mil Thick - 42942
021200-42942
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 10 mil Thick - 42942 021200-42942
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

3M VHB F9473PC clear transfer VHB very high bond tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42942
Product Name 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 10 mil Thick - 42942
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 8326391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details
PVC Identification Tape - 4163 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PVC Identification Tape
Thickness 0.0059 inches (0.1499 mm)
Adhesive PVC - Polyvinylchloride
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details