3M 3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 5 mil Thick - 42931 70006277845

Description
3M VHB F9469PC clear transfer VHB very high bond tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.
Description
3M VHB F9469PC clear transfer VHB very high bond tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 5 mil Thick - 42931 - 021200-42931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 5 mil Thick - 42931
021200-42931
3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 5 mil Thick - 42931 021200-42931
3M VHB F9469PC clear transfer VHB very high bond tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.

3M VHB F9469PC clear transfer VHB very high bond tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42931
Product Name 3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 5 mil Thick - 42931
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details
Double Sided Acrylic Foam Tape - 77208 Base Line - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0315 inches (0.8001 mm)
Adhesive Acrylic Foam
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details