3M 3M 4811 White Flashing Tape - 4 in Width x 36 yd Length - 9.5 mil Thick - 42426 70006273513

Description
3M 4811 white flashing tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.
Description
3M 4811 white flashing tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Suppliers

Company
Product
Description
Supplier Links
3M 4811 White Flashing Tape - 4 in Width x 36 yd Length - 9.5 mil Thick - 42426 - 021200-42426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4811 White Flashing Tape - 4 in Width x 36 yd Length - 9.5 mil Thick - 42426
021200-42426
3M 4811 White Flashing Tape - 4 in Width x 36 yd Length - 9.5 mil Thick - 42426 021200-42426
3M 4811 white flashing tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

3M 4811 white flashing tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42426
Product Name 3M 4811 White Flashing Tape - 4 in Width x 36 yd Length - 9.5 mil Thick - 42426
Color White
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mil Polyimide & Silicone Adhesive Tape - 2345-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details