3M 3M Scotch 8896 Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 4.6 mil Thick - 42394 70006273265

Description
3M Scotch 8896 blue filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.
Description
3M Scotch 8896 blue filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8896 Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 4.6 mil Thick - 42394 - 021200-42394 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8896 Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 4.6 mil Thick - 42394
021200-42394
3M Scotch 8896 Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 4.6 mil Thick - 42394 021200-42394
3M Scotch 8896 blue filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.

3M Scotch 8896 blue filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42394
Product Name 3M Scotch 8896 Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 4.6 mil Thick - 42394
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 733980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Black/yellow
Width 1.97 inches (50 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.00 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details