3M 3M Scotch 8898 Blue Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 42356 70006273000

Description
3M Scotch 8898 blue filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 168 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8898 blue filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 168 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8898 Blue Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 42356 - 021200-42356 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8898 Blue Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 42356
021200-42356
3M Scotch 8898 Blue Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 42356 021200-42356
3M Scotch 8898 blue filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 168 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8898 blue filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 168 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42356
Product Name 3M Scotch 8898 Blue Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 42356
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details