3M 3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.9 mil Thick - 42276 70006272416

Description
3M Scotch 8988 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8988 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.9 mil Thick - 42276 - 021200-42276 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.9 mil Thick - 42276
021200-42276
3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.9 mil Thick - 42276 021200-42276
3M Scotch 8988 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8988 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42276
Product Name 3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.9 mil Thick - 42276
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Gaffer Tapes - 2498375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 1.89 inches (48 mm)
Thickness 0.1181 inches (3 mm)
View Details
Co-Extruded Multi-Polymer Protective Tape - 2E95 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0028 inches (0.0711 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details