3M 3M Scotch 8981 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.6 mil Thick - 39815 70006272119

Description
3M Scotch 8981 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8981 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8981 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.6 mil Thick - 39815 - 021200-39815 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8981 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.6 mil Thick - 39815
021200-39815
3M Scotch 8981 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.6 mil Thick - 39815 021200-39815
3M Scotch 8981 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8981 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39815
Product Name 3M Scotch 8981 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.6 mil Thick - 39815
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details