3M 3M 8641 Green Aerospace Tape - 24 in Width x 36 yd Length - 0.041 in Thick - 41409 70006266442

Description
3M 8641 green aerospace tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 93 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.041 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8641 green aerospace tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 93 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.041 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8641 Green Aerospace Tape - 24 in Width x 36 yd Length - 0.041 in Thick - 41409 - 021200-41409 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8641 Green Aerospace Tape - 24 in Width x 36 yd Length - 0.041 in Thick - 41409
021200-41409
3M 8641 Green Aerospace Tape - 24 in Width x 36 yd Length - 0.041 in Thick - 41409 021200-41409
3M 8641 green aerospace tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 93 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.041 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8641 green aerospace tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 93 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.041 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-41409
Product Name 3M 8641 Green Aerospace Tape - 24 in Width x 36 yd Length - 0.041 in Thick - 41409
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details