3M 3M 8672 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.008 in Thick - 40956 70006264405

Description
3M 8672 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8672 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8672 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.008 in Thick - 40956 - 021200-40956 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8672 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.008 in Thick - 40956
021200-40956
3M 8672 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.008 in Thick - 40956 021200-40956
3M 8672 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8672 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40956
Product Name 3M 8672 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.008 in Thick - 40956
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Damping Aluminum Backed Foam Sheet - 4014 - Budnick Converting, Inc.
Specs
Thickness 0.2500 inches (6.35 mm)
Adhesive PU - Polyurethane
Carrier / Backing Plastic / Polymer
View Details