3M 3M 5423 Clear Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 11.7 mil Thick - 11763 70006263704

Description
3M 5423 clear slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.
Description
3M 5423 clear slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5423 Clear Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 11.7 mil Thick - 11763 - 051115-11763 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5423 Clear Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 11.7 mil Thick - 11763
051115-11763
3M 5423 Clear Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 11.7 mil Thick - 11763 051115-11763
3M 5423 clear slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

3M 5423 clear slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-11763
Product Name 3M 5423 Clear Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 11.7 mil Thick - 11763
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details