3M 3M Cushion-Mount 1115 Tan Flexographic Plate Mounting Tape - 22 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 42638 70006259629

Description
3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 22 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 22 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1115 Tan Flexographic Plate Mounting Tape - 22 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 42638 - 021200-42638 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1115 Tan Flexographic Plate Mounting Tape - 22 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 42638
021200-42638
3M Cushion-Mount 1115 Tan Flexographic Plate Mounting Tape - 22 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 42638 021200-42638
3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 22 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 22 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42638
Product Name 3M Cushion-Mount 1115 Tan Flexographic Plate Mounting Tape - 22 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 42638
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details