3M 3M 463 Clear Transfer Tape - 48 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 40529 70006258795

Description
3M 463 clear transfer tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 463 clear transfer tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 463 Clear Transfer Tape - 48 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 40529 - 021200-40529 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 463 Clear Transfer Tape - 48 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 40529
021200-40529
3M 463 Clear Transfer Tape - 48 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 40529 021200-40529
3M 463 clear transfer tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 463 clear transfer tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40529
Product Name 3M 463 Clear Transfer Tape - 48 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 40529
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details