3M 3M 9576B Black Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 40476 70006257789

Description
3M 9576B black bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9576B black bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9576B Black Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 40476 - 021200-40476 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9576B Black Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 40476
021200-40476
3M 9576B Black Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 40476 021200-40476
3M 9576B black bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9576B black bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40476
Product Name 3M 9576B Black Bonding Tape - 1 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 40476
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Polyimide Insulation & PCB Mask - 304-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details