3M 3M 950EK Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 40801 70006255817

Description
3M 950EK clear transfer tape comes in a 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.
Description
3M 950EK clear transfer tape comes in a 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 950EK Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 40801 - 021200-40801 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 950EK Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 40801
021200-40801
3M 950EK Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 40801 021200-40801
3M 950EK clear transfer tape comes in a 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

3M 950EK clear transfer tape comes in a 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40801
Product Name 3M 950EK Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Extensible Kraft Paper Liner - 40801
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3 mil Polyethylene Surface Protection - 3188 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details