3M 3M 950 Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40796 70006255775

Description
3M 950 clear transfer tape comes in a 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 950 clear transfer tape comes in a 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 950 Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40796 - 021200-40796 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 950 Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40796
021200-40796
3M 950 Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40796 021200-40796
3M 950 clear transfer tape comes in a 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 950 clear transfer tape comes in a 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40796
Product Name 3M 950 Clear Transfer Tape - 1/2 in Width x 180 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40796
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 8326404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.7480 inches (19 mm)
View Details
Polyimide Tape - 2345-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyimide Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details