3M 3M 9415PC Clear Bonding Tape - 4 in Width x 72 yd Length - 2 mil Thick - Kraft Paper Liner - 40767 70006255544

Description
3M 9415PC clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9415PC clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9415PC Clear Bonding Tape - 4 in Width x 72 yd Length - 2 mil Thick - Kraft Paper Liner - 40767 - 021200-40767 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9415PC Clear Bonding Tape - 4 in Width x 72 yd Length - 2 mil Thick - Kraft Paper Liner - 40767
021200-40767
3M 9415PC Clear Bonding Tape - 4 in Width x 72 yd Length - 2 mil Thick - Kraft Paper Liner - 40767 021200-40767
3M 9415PC clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9415PC clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40767
Product Name 3M 9415PC Clear Bonding Tape - 4 in Width x 72 yd Length - 2 mil Thick - Kraft Paper Liner - 40767
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
LSE Modified Acrylic Transfer Tape - 1943 PP - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details