3M 3M VHB 9473PC Clear VHB Very High Bond Tape - 12 in Width x 60 yd Length - 10 mil Thick - 40749 70006255486

Description
3M VHB Standard 9473PC clear VHB very high bond tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a Standard bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.
Description
3M VHB Standard 9473PC clear VHB very high bond tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a Standard bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 9473PC Clear VHB Very High Bond Tape - 12 in Width x 60 yd Length - 10 mil Thick - 40749 - 021200-40749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 9473PC Clear VHB Very High Bond Tape - 12 in Width x 60 yd Length - 10 mil Thick - 40749
021200-40749
3M VHB 9473PC Clear VHB Very High Bond Tape - 12 in Width x 60 yd Length - 10 mil Thick - 40749 021200-40749
3M VHB Standard 9473PC clear VHB very high bond tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a Standard bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

3M VHB Standard 9473PC clear VHB very high bond tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a Standard bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40749
Product Name 3M VHB 9473PC Clear VHB Very High Bond Tape - 12 in Width x 60 yd Length - 10 mil Thick - 40749
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Electrically Conductive Aluminum Tape - 3302 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Adhesive Aluminum
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details