3M 3M 9415PC Clear Bonding Tape - 1 in Width x 144 yd Length - 2 mil Thick - Kraft Paper Liner - 40716 70006255254

Description
3M 9415PC clear bonding tape comes in a 1 in width, 144 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9415PC clear bonding tape comes in a 1 in width, 144 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9415PC Clear Bonding Tape - 1 in Width x 144 yd Length - 2 mil Thick - Kraft Paper Liner - 40716 - 021200-40716 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9415PC Clear Bonding Tape - 1 in Width x 144 yd Length - 2 mil Thick - Kraft Paper Liner - 40716
021200-40716
3M 9415PC Clear Bonding Tape - 1 in Width x 144 yd Length - 2 mil Thick - Kraft Paper Liner - 40716 021200-40716
3M 9415PC clear bonding tape comes in a 1 in width, 144 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9415PC clear bonding tape comes in a 1 in width, 144 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40716
Product Name 3M 9415PC Clear Bonding Tape - 1 in Width x 144 yd Length - 2 mil Thick - Kraft Paper Liner - 40716
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 1612923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.9843 inches (25 mm)
View Details