3M 3M 415 Clear Bonding Tape - 1 in Width x 108 yd Length - 4 mil Thick - Paper Liner - 40714 70006255239

Description
3M 415 clear bonding tape comes in a 1 in width, 108 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 415 clear bonding tape comes in a 1 in width, 108 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 415 Clear Bonding Tape - 1 in Width x 108 yd Length - 4 mil Thick - Paper Liner - 40714 - 021200-40714 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 415 Clear Bonding Tape - 1 in Width x 108 yd Length - 4 mil Thick - Paper Liner - 40714
021200-40714
3M 415 Clear Bonding Tape - 1 in Width x 108 yd Length - 4 mil Thick - Paper Liner - 40714 021200-40714
3M 415 clear bonding tape comes in a 1 in width, 108 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 415 clear bonding tape comes in a 1 in width, 108 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40714
Product Name 3M 415 Clear Bonding Tape - 1 in Width x 108 yd Length - 4 mil Thick - Paper Liner - 40714
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Light Duty Removable Transfer Tape - ADHTRANS 3002 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 1.00E-3 inches (0.0254 mm)
Peel 0.1325 lbs/in (0.2320 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details