3M 3M 4492 White Foam Mounting Tape - 12 in Width x 72 yd Length - 1/32 in Thick - 40678 70006255007

Description
3M 4492 white foam mounting tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4492 white foam mounting tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4492 White Foam Mounting Tape - 12 in Width x 72 yd Length - 1/32 in Thick - 40678 - 021200-40678 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4492 White Foam Mounting Tape - 12 in Width x 72 yd Length - 1/32 in Thick - 40678
021200-40678
3M 4492 White Foam Mounting Tape - 12 in Width x 72 yd Length - 1/32 in Thick - 40678 021200-40678
3M 4492 white foam mounting tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4492 white foam mounting tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40678
Product Name 3M 4492 White Foam Mounting Tape - 12 in Width x 72 yd Length - 1/32 in Thick - 40678
Type Transfer
Color White
Width 12 inches (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Foam Tapes - 8326397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.7480 inches (19 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.500 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details