3M 3M 3900 Silver Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 06976 70006250602

Description
3M 3900 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 3900 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 3900 Silver Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 06976 - 051131-06976 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3900 Silver Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 06976
051131-06976
3M 3900 Silver Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 06976 051131-06976
3M 3900 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 3900 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.1 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06976
Product Name 3M 3900 Silver Duct Tape - 48 mm Width x 54.8 m Length - 8.1 mil Thick - 06976
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1467416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 1.97 inches (50 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details