3M 3M 6969 Black Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22773 70006250230

Description
3M 6969 black duct tape comes in a 1.89 in width, 60 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.
Description
3M 6969 black duct tape comes in a 1.89 in width, 60 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 6969 Black Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22773 - 021200-22773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6969 Black Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22773
021200-22773
3M 6969 Black Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22773 021200-22773
3M 6969 black duct tape comes in a 1.89 in width, 60 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

3M 6969 black duct tape comes in a 1.89 in width, 60 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22773
Product Name 3M 6969 Black Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22773
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

11.5mil Non-Reflective Gaffers Tape - DUCTCLO 3770 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Reflective
Thickness 0.0115 inches (0.2921 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details