3M 3M 6969 Olive Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22780 70006250222

Description
3M 6969 olive duct tape comes in a 1.89 in width, 60 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.
Description
3M 6969 olive duct tape comes in a 1.89 in width, 60 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 6969 Olive Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22780 - 021200-22780 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6969 Olive Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22780
021200-22780
3M 6969 Olive Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22780 021200-22780
3M 6969 olive duct tape comes in a 1.89 in width, 60 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

3M 6969 olive duct tape comes in a 1.89 in width, 60 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22780
Product Name 3M 6969 Olive Duct Tape - 1.89 in Width x 60 yd Length - 10.7 mil Thick - 22780
Color Olive
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details