3M 3M 6969 Silver Duct Tape - 72 mm Width x 54.8 m Length - 10.7 mil Thick - 85635 70006250180

Description
3M 6969 silver duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.
Description
3M 6969 silver duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 6969 Silver Duct Tape - 72 mm Width x 54.8 m Length - 10.7 mil Thick - 85635 - 021200-85635 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6969 Silver Duct Tape - 72 mm Width x 54.8 m Length - 10.7 mil Thick - 85635
021200-85635
3M 6969 Silver Duct Tape - 72 mm Width x 54.8 m Length - 10.7 mil Thick - 85635 021200-85635
3M 6969 silver duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

3M 6969 silver duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-85635
Product Name 3M 6969 Silver Duct Tape - 72 mm Width x 54.8 m Length - 10.7 mil Thick - 85635
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details