3M 3M 6969 Silver Duct Tape - 48 mm Width x 54.8 m Length - 10.7 mil Thick - 06969 70006250172

Description
3M 6969 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.
Description
3M 6969 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 6969 Silver Duct Tape - 48 mm Width x 54.8 m Length - 10.7 mil Thick - 06969 - 051131-06969 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6969 Silver Duct Tape - 48 mm Width x 54.8 m Length - 10.7 mil Thick - 06969
051131-06969
3M 6969 Silver Duct Tape - 48 mm Width x 54.8 m Length - 10.7 mil Thick - 06969 051131-06969
3M 6969 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

3M 6969 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10.7 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06969
Product Name 3M 6969 Silver Duct Tape - 48 mm Width x 54.8 m Length - 10.7 mil Thick - 06969
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
Professional Grade Cloth Duct Tape - 257LA - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details