3M 3M 3939 Silver Duct Tape - 96 mm Width x 60 yd Length - 9 mil Thick - 85563 70006250149

Description
3M 3939 silver duct tape comes in a 96 mm width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.
Description
3M 3939 silver duct tape comes in a 96 mm width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3939 Silver Duct Tape - 96 mm Width x 60 yd Length - 9 mil Thick - 85563 - 021200-85563 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3939 Silver Duct Tape - 96 mm Width x 60 yd Length - 9 mil Thick - 85563
021200-85563
3M 3939 Silver Duct Tape - 96 mm Width x 60 yd Length - 9 mil Thick - 85563 021200-85563
3M 3939 silver duct tape comes in a 96 mm width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

3M 3939 silver duct tape comes in a 96 mm width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-85563
Product Name 3M 3939 Silver Duct Tape - 96 mm Width x 60 yd Length - 9 mil Thick - 85563
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Specialty Unsupported Adhesive Transfer - 2500 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 8.62 lbs/in (15.1 N/cm)
View Details