3M 3M 3939 Silver Heavy Duty Duct Tape - 24 mm Width x 60 yd Length - 9 mil Thick - 85561 70006250123

Description
3M 3939 silver heavy duty duct tape comes in a 24 mm width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heavy duty duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This heavy duty duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.
Description
3M 3939 silver heavy duty duct tape comes in a 24 mm width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heavy duty duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This heavy duty duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3939 Silver Heavy Duty Duct Tape - 24 mm Width x 60 yd Length - 9 mil Thick - 85561 - 021200-85561 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3939 Silver Heavy Duty Duct Tape - 24 mm Width x 60 yd Length - 9 mil Thick - 85561
021200-85561
3M 3939 Silver Heavy Duty Duct Tape - 24 mm Width x 60 yd Length - 9 mil Thick - 85561 021200-85561
3M 3939 silver heavy duty duct tape comes in a 24 mm width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heavy duty duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This heavy duty duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

3M 3939 silver heavy duty duct tape comes in a 24 mm width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heavy duty duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This heavy duty duct tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-85561
Product Name 3M 3939 Silver Heavy Duty Duct Tape - 24 mm Width x 60 yd Length - 9 mil Thick - 85561
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details