3M 3M 5414 Clear Insulating Tape - 2 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 39675 70006249562

Description
3M 5414 clear insulating tape comes in a 2 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 6 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.
Description
3M 5414 clear insulating tape comes in a 2 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 6 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5414 Clear Insulating Tape - 2 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 39675 - 021200-39675 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5414 Clear Insulating Tape - 2 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 39675
021200-39675
3M 5414 Clear Insulating Tape - 2 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 39675 021200-39675
3M 5414 clear insulating tape comes in a 2 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 6 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.

3M 5414 clear insulating tape comes in a 2 in width, 36 yd length, uses a water soluble synthetic adhesive and is packaged 6 rolls per case. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-39675
Product Name 3M 5414 Clear Insulating Tape - 2 in Width x 36 yd Length - 2.1 mil Thick - Thermally Insulating - 39675
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 8772514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.9449 inches (24 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details