3M 3M 8411 Clear Standard Box Sealing Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 39639 70006249208

Description
3M 8411 clear standard box sealing tape comes in a 3 in width, 144 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.
Description
3M 8411 clear standard box sealing tape comes in a 3 in width, 144 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8411 Clear Standard Box Sealing Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 39639 - 021200-39639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8411 Clear Standard Box Sealing Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 39639
021200-39639
3M 8411 Clear Standard Box Sealing Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 39639 021200-39639
3M 8411 clear standard box sealing tape comes in a 3 in width, 144 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

3M 8411 clear standard box sealing tape comes in a 3 in width, 144 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39639
Product Name 3M 8411 Clear Standard Box Sealing Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 39639
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1252397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Width 1.97 inches (50 mm)
View Details
PTFE Glass Cloth Tape - 134-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details