3M 3M 9885 Gray Conductive Tape - 3/4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 39625 70006249067

Description
3M 9885 gray conductive tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).
Description
3M 9885 gray conductive tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Suppliers

Company
Product
Description
Supplier Links
3M 9885 Gray Conductive Tape - 3/4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 39625 - 021200-39625 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9885 Gray Conductive Tape - 3/4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 39625
021200-39625
3M 9885 Gray Conductive Tape - 3/4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 39625 021200-39625
3M 9885 gray conductive tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

3M 9885 gray conductive tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-39625
Product Name 3M 9885 Gray Conductive Tape - 3/4 in Width x 36 yd Length - 5 mil Thick - Thermally Conductive - 39625
Type Electrical
Color Gray
Adhesive Acrylic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
View Details
Electrical Tapes - 468409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyimide film
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details