3M 3M Scotch 880 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 39844 70006248952

Description
3M Scotch 880 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 880 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 880 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 39844 - 021200-39844 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 880 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 39844
021200-39844
3M Scotch 880 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 39844 021200-39844
3M Scotch 880 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 880 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39844
Product Name 3M Scotch 880 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 39844
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 733980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Black/yellow
Width 1.97 inches (50 mm)
View Details
Double-Coated Permanent/Removable Polyester Tape - 310 - Budnick Converting, Inc.
Specs
Type Adhesive; Double-Coated Permanent/Removable Polyester Tape
Thickness 0.0029 inches (0.0737 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details