3M 3M Scotch 893 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 06938 70006248747

Description
3M Scotch 893 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 300 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 893 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 300 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 893 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 06938 - 051131-06938 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 893 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 06938
051131-06938
3M Scotch 893 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 06938 051131-06938
3M Scotch 893 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 300 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 893 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 300 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06938
Product Name 3M Scotch 893 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 06938
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details