3M 3M Scotch 896 White Filament Strapping Tape - 18 mm Width x 55 m Length - 5.4 mil Thick - 39856 70006248689

Description
3M Scotch 896 white filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.4 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 896 white filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 896 White Filament Strapping Tape - 18 mm Width x 55 m Length - 5.4 mil Thick - 39856 - 021200-39856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 896 White Filament Strapping Tape - 18 mm Width x 55 m Length - 5.4 mil Thick - 39856
021200-39856
3M Scotch 896 White Filament Strapping Tape - 18 mm Width x 55 m Length - 5.4 mil Thick - 39856 021200-39856
3M Scotch 896 white filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 896 white filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39856
Product Name 3M Scotch 896 White Filament Strapping Tape - 18 mm Width x 55 m Length - 5.4 mil Thick - 39856
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details