3M 3M Scotch 898 Clear Filament Strapping Tape - 15 mm Width x 55 m Length - 6.6 mil Thick - 39867 70006248564

Description
3M Scotch 898 clear filament strapping tape comes in a 15 mm width, 55 m length, uses a rubber adhesive and is packaged 60 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 898 clear filament strapping tape comes in a 15 mm width, 55 m length, uses a rubber adhesive and is packaged 60 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 898 Clear Filament Strapping Tape - 15 mm Width x 55 m Length - 6.6 mil Thick - 39867 - 021200-39867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 898 Clear Filament Strapping Tape - 15 mm Width x 55 m Length - 6.6 mil Thick - 39867
021200-39867
3M Scotch 898 Clear Filament Strapping Tape - 15 mm Width x 55 m Length - 6.6 mil Thick - 39867 021200-39867
3M Scotch 898 clear filament strapping tape comes in a 15 mm width, 55 m length, uses a rubber adhesive and is packaged 60 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 898 clear filament strapping tape comes in a 15 mm width, 55 m length, uses a rubber adhesive and is packaged 60 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39867
Product Name 3M Scotch 898 Clear Filament Strapping Tape - 15 mm Width x 55 m Length - 6.6 mil Thick - 39867
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Performance Box Sealing Tape - 372 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Performance Box Sealing Tape
Thickness 0.0022 inches (0.0559 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details