3M 3M Scotch 899 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 6.6 mil Thick - 39864 70006248523

Description
3M Scotch 899 red filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 899 red filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 899 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 6.6 mil Thick - 39864 - 021200-39864 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 899 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 6.6 mil Thick - 39864
021200-39864
3M Scotch 899 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 6.6 mil Thick - 39864 021200-39864
3M Scotch 899 red filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 899 red filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39864
Product Name 3M Scotch 899 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 6.6 mil Thick - 39864
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details
Heavy Duty Protective Tape - 346 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0167 inches (0.4242 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details