3M 3M Scotch 899 Red Filament Strapping Tape - 12 mm Width x 55 m Length - 6.6 mil Thick - 39863 70006248515

Description
3M Scotch 899 red filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 899 red filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 899 Red Filament Strapping Tape - 12 mm Width x 55 m Length - 6.6 mil Thick - 39863 - 021200-39863 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 899 Red Filament Strapping Tape - 12 mm Width x 55 m Length - 6.6 mil Thick - 39863
021200-39863
3M Scotch 899 Red Filament Strapping Tape - 12 mm Width x 55 m Length - 6.6 mil Thick - 39863 021200-39863
3M Scotch 899 red filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 899 red filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39863
Product Name 3M Scotch 899 Red Filament Strapping Tape - 12 mm Width x 55 m Length - 6.6 mil Thick - 39863
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Ultra Tack Tape - 2822 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0040 inches (0.1016 mm)
Adhesive PET - Polyester
View Details
Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details