3M 3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6.9 mil Thick - 40066 70006247582

Description
3M Scotch 8988 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8988 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6.9 mil Thick - 40066 - 021200-40066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6.9 mil Thick - 40066
021200-40066
3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6.9 mil Thick - 40066 021200-40066
3M Scotch 8988 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8988 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40066
Product Name 3M Scotch 8988 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6.9 mil Thick - 40066
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Double-Linered Transfer Tape - 3014 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details