3M 3M Scotch 355 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 3.4 mil Thick - 39567 70006247293

Description
3M Scotch 355 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 3.4 mil Thick - 39567 - 021200-39567 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 3.4 mil Thick - 39567
021200-39567
3M Scotch 355 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 3.4 mil Thick - 39567 021200-39567
3M Scotch 355 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39567
Product Name 3M Scotch 355 Tan Standard Box Sealing Tape - 72 mm Width x 914 m Length - 3.4 mil Thick - 39567
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Fasson 0852 WMP -VR-R - 0852 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0123 inches (0.3124 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details