3M 3M 9472LE Clear Transfer Tape - 2 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40658 70006246956

Description
3M 9472LE clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9472LE clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9472LE Clear Transfer Tape - 2 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40658 - 021200-40658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9472LE Clear Transfer Tape - 2 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40658
021200-40658
3M 9472LE Clear Transfer Tape - 2 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40658 021200-40658
3M 9472LE clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9472LE clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40658
Product Name 3M 9472LE Clear Transfer Tape - 2 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40658
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details