3M 3M 9472LE Clear Transfer Tape - 1 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40657 70006246949

Description
3M 9472LE clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9472LE clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9472LE Clear Transfer Tape - 1 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40657 - 021200-40657 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9472LE Clear Transfer Tape - 1 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40657
021200-40657
3M 9472LE Clear Transfer Tape - 1 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40657 021200-40657
3M 9472LE clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9472LE clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40657
Product Name 3M 9472LE Clear Transfer Tape - 1 in Width x 60 yd Length - 5.2 mil Thick - Polycoated Kraft Paper Liner - 40657
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
1-Mil Flame Retardant Printable Polyester Film - 3161-1 MIL - Budnick Converting, Inc.
Specs
Type Adhesive; 1-Mil Flame Retardant Printable Polyester Film
Thickness 0.0023 inches (0.0584 mm)
Adhesive PET - Polyester
View Details
Double Sided Tapes - 2231090 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 1.5 inches (38 mm)
View Details