3M 3M 9471LE Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 40651 70006246881

Description
3M 9471LE clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9471LE clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9471LE Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 40651 - 021200-40651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9471LE Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 40651
021200-40651
3M 9471LE Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 40651 021200-40651
3M 9471LE clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9471LE clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40651
Product Name 3M 9471LE Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 40651
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Double Sided Tapes - 1612918 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details