3M 3M Scotchmate SJ3531 Black Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 40650 70006246873

Description
3M Scotchmate SJ3531 black hook & loop tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Scotchmate SJ3531 black hook & loop tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3531 Black Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 40650 - 021200-40650 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3531 Black Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 40650
021200-40650
3M Scotchmate SJ3531 Black Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 40650 021200-40650
3M Scotchmate SJ3531 black hook & loop tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Scotchmate SJ3531 black hook & loop tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40650
Product Name 3M Scotchmate SJ3531 Black Hook & Loop Tape - Loop - 1 in Width x 25 yd Length - 40650
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Free Glass Cloth - 379 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details