3M 3M 9456 Clear Bonding Tape - 3/4 in Width x 72 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40611 70006246741

Description
3M 9456 clear bonding tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9456 clear bonding tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9456 Clear Bonding Tape - 3/4 in Width x 72 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40611 - 021200-40611 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9456 Clear Bonding Tape - 3/4 in Width x 72 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40611
021200-40611
3M 9456 Clear Bonding Tape - 3/4 in Width x 72 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40611 021200-40611
3M 9456 clear bonding tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9456 clear bonding tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40611
Product Name 3M 9456 Clear Bonding Tape - 3/4 in Width x 72 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 40611
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Double Sided Tapes - 2231078 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 0.4724 inches (12 mm)
View Details