3M 3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.5 mil Thick - 71361 70006171170

Description
3M Scotch 605 clear cold temperature box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Scotch 605 clear cold temperature box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.5 mil Thick - 71361 - 021200-71361 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.5 mil Thick - 71361
021200-71361
3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.5 mil Thick - 71361 021200-71361
3M Scotch 605 clear cold temperature box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

3M Scotch 605 clear cold temperature box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71361
Product Name 3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.5 mil Thick - 71361
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High Modulus Extruded PTFE Tape - 2265-5 - Budnick Converting, Inc.
Specs
Type Adhesive; High Modulus Extruded PTFE Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Hi Modulous
View Details