3M 3M 9502 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 25591 70006170149

Description
3M 9502 clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9502 clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9502 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 25591 - 021200-25591 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9502 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 25591
021200-25591
3M 9502 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 25591 021200-25591
3M 9502 clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9502 clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-25591
Product Name 3M 9502 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Polycoated Kraft Paper Liner - 25591
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details