3M 3M 9458 Clear Transfer Tape - 12 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 24604 70006168960

Description
3M 9458 clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9458 clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9458 Clear Transfer Tape - 12 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 24604 - 021200-24604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9458 Clear Transfer Tape - 12 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 24604
021200-24604
3M 9458 Clear Transfer Tape - 12 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 24604 021200-24604
3M 9458 clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9458 clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24604
Product Name 3M 9458 Clear Transfer Tape - 12 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 24604
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231081 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.7480 inches (19 mm)
View Details
Adhesive Transfer Tape - 1158 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details