3M 3M Scotch 864 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 5.6 mil Thick - 71260 70006165099

Description
3M Scotch 864 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 9 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.
Description
3M Scotch 864 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 9 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 864 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 5.6 mil Thick - 71260 - 021200-71260 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 864 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 5.6 mil Thick - 71260
021200-71260
3M Scotch 864 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 5.6 mil Thick - 71260 021200-71260
3M Scotch 864 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 9 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.

3M Scotch 864 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 9 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71260
Product Name 3M Scotch 864 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 5.6 mil Thick - 71260
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
UHMW Tape - 2302-10R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0115 inches (0.2921 mm)
Adhesive Polyolefin
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details