3M 3M 9589 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 23203 70006162575

Description
3M 9589 white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9589 white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9589 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 23203 - 021200-23203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9589 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 23203
021200-23203
3M 9589 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 23203 021200-23203
3M 9589 white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9589 white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-23203
Product Name 3M 9589 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 23203
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
UHMW Tape - 2302-10R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0115 inches (0.2921 mm)
Adhesive Polyolefin
View Details